Proto® Industrial Tools Torque Wrench J6012C

Description
MICROMETER, RATCHET HEAD TYPE FULLY POLISHED FINISH 17 INCH OVERALL LENGTH 20 TO 100 FOOT-POUND TORQUE RATING 0.5 FOOT-POUND GRADUATION 1-1/64 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE HEAD WIDTH 1-7/16 INCH ACCURACY +/- 4 PERCENT (CLOCKWISE), +/- 6 PERCENT (COUNTER-CLOCKWISE) APPLICATION GENERAL INDUSTRY, HEAVY EQUIPMENT AND MAINTENANCE APPLICABLE STANDARD ASME B107.14M
Datasheet
Description
MICROMETER, RATCHET HEAD TYPE FULLY POLISHED FINISH 17 INCH OVERALL LENGTH 20 TO 100 FOOT-POUND TORQUE RATING 0.5 FOOT-POUND GRADUATION 1-1/64 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE HEAD WIDTH 1-7/16 INCH ACCURACY +/- 4 PERCENT (CLOCKWISE), +/- 6 PERCENT (COUNTER-CLOCKWISE) APPLICATION GENERAL INDUSTRY, HEAVY EQUIPMENT AND MAINTENANCE APPLICABLE STANDARD ASME B107.14M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - J6012C - Proto® Industrial Tools
New Britain, CT, USA
Torque Wrench
J6012C
Torque Wrench J6012C
MICROMETER, RATCHET HEAD TYPE FULLY POLISHED FINISH 17 INCH OVERALL LENGTH 20 TO 100 FOOT-POUND TORQUE RATING 0.5 FOOT-POUND GRADUATION 1-1/64 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE HEAD WIDTH 1-7/16 INCH ACCURACY +/- 4 PERCENT (CLOCKWISE), +/- 6 PERCENT (COUNTER-CLOCKWISE) APPLICATION GENERAL INDUSTRY, HEAVY EQUIPMENT AND MAINTENANCE APPLICABLE STANDARD ASME B107.14M
  • MICROMETER, RATCHET HEAD TYPE
  • FULLY POLISHED FINISH
  • 17 INCH OVERALL LENGTH
  • 20 TO 100 FOOT-POUND TORQUE RATING
  • 0.5 FOOT-POUND GRADUATION
  • 1-1/64 INCH HEAD THICKNESS
  • 3/8 INCH DRIVE SIZE
  • HEAD WIDTH 1-7/16 INCH
  • ACCURACY +/- 4 PERCENT (CLOCKWISE), +/- 6 PERCENT (COUNTER-CLOCKWISE)
  • APPLICATION GENERAL INDUSTRY, HEAVY EQUIPMENT AND MAINTENANCE
  • APPLICABLE STANDARD ASME B107.14M
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6012C
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details