Proto® Industrial Tools Torque Wrench J6060A

Description
MICROMETER TYPE 9-1/2 INCH OVERALL LENGTH 10 TO 50 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 1/4 INCH DRIVE SIZE .25 DRIVE SIZE - DECIMAL 1/4 DRIVE SIZE - FRACTIONAL PROTO. BRAND STEEL HANDLE MATERIAL SPECIFICATION ANSI B107.14M DRIVE SIZE - DECIMAL - UOM IN
Datasheet
Description
MICROMETER TYPE 9-1/2 INCH OVERALL LENGTH 10 TO 50 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 1/4 INCH DRIVE SIZE .25 DRIVE SIZE - DECIMAL 1/4 DRIVE SIZE - FRACTIONAL PROTO. BRAND STEEL HANDLE MATERIAL SPECIFICATION ANSI B107.14M DRIVE SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - J6060A - Proto® Industrial Tools
New Britain, CT, USA
Torque Wrench
J6060A
Torque Wrench J6060A
MICROMETER TYPE 9-1/2 INCH OVERALL LENGTH 10 TO 50 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 1/4 INCH DRIVE SIZE .25 DRIVE SIZE - DECIMAL 1/4 DRIVE SIZE - FRACTIONAL PROTO. BRAND STEEL HANDLE MATERIAL SPECIFICATION ANSI B107.14M DRIVE SIZE - DECIMAL - UOM IN
  • MICROMETER TYPE
  • 9-1/2 INCH OVERALL LENGTH
  • 10 TO 50 LB-INCH TORQUE RATING
  • 1 LB-INCH GRADUATION
  • 1/4 INCH DRIVE SIZE
  • .25 DRIVE SIZE - DECIMAL
  • 1/4 DRIVE SIZE - FRACTIONAL
  • PROTO. BRAND
  • STEEL HANDLE
  • MATERIAL SPECIFICATION ANSI B107.14M
  • DRIVE SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6060A
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Ratcheting Hydrant Wrench - Model 53-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 20 inch (508 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details