Proto® Industrial Tools TORQUE WRENCH J6345B

Description
ELECTRONIC, DIAL TYPE 22 INCH OVERALL LENGTH 10 TO 100 LB-FT TORQUE RATING 0.01 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 3 INCH HEIGHT 4 INCH WEIGHT 2.8 LB OPERATES ON 9 V BATTERY WITH ROTARY BEZEL
Datasheet
Description
ELECTRONIC, DIAL TYPE 22 INCH OVERALL LENGTH 10 TO 100 LB-FT TORQUE RATING 0.01 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 3 INCH HEIGHT 4 INCH WEIGHT 2.8 LB OPERATES ON 9 V BATTERY WITH ROTARY BEZEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6345B - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6345B
TORQUE WRENCH J6345B
ELECTRONIC, DIAL TYPE 22 INCH OVERALL LENGTH 10 TO 100 LB-FT TORQUE RATING 0.01 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 3 INCH HEIGHT 4 INCH WEIGHT 2.8 LB OPERATES ON 9 V BATTERY WITH ROTARY BEZEL
  • ELECTRONIC, DIAL TYPE
  • 22 INCH OVERALL LENGTH
  • 10 TO 100 LB-FT TORQUE RATING
  • 0.01 LB-FT GRADUATION
  • 1/2 INCH DRIVE SIZE
  • 1/2 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.300
  • WIDTH 3 INCH
  • HEIGHT 4 INCH
  • WEIGHT 2.8 LB
  • OPERATES ON 9 V BATTERY
  • WITH ROTARY BEZEL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6345B
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Torque Wrenches - 1750862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 1 inch (25.4 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Socket Wrench - Model 152 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15.75 inch (400 mm)
View Details