Proto® Industrial Tools TORQUE WRENCH J6345

Description
ELECTRONIC, DIAL TYPE 11 INCH OVERALL LENGTH 2.1 TO 21 LB-FT TORQUE RATING 0.01 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 3 INCH HEIGHT 2 1/2 INCH WEIGHT 1.4 LB OPERATES ON 9 V BATTERY WITH ROTARY BEZEL
Datasheet
Description
ELECTRONIC, DIAL TYPE 11 INCH OVERALL LENGTH 2.1 TO 21 LB-FT TORQUE RATING 0.01 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 3 INCH HEIGHT 2 1/2 INCH WEIGHT 1.4 LB OPERATES ON 9 V BATTERY WITH ROTARY BEZEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6345 - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6345
TORQUE WRENCH J6345
ELECTRONIC, DIAL TYPE 11 INCH OVERALL LENGTH 2.1 TO 21 LB-FT TORQUE RATING 0.01 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 3 INCH HEIGHT 2 1/2 INCH WEIGHT 1.4 LB OPERATES ON 9 V BATTERY WITH ROTARY BEZEL
  • ELECTRONIC, DIAL TYPE
  • 11 INCH OVERALL LENGTH
  • 2.1 TO 21 LB-FT TORQUE RATING
  • 0.01 LB-FT GRADUATION
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.300
  • WIDTH 3 INCH
  • HEIGHT 2 1/2 INCH
  • WEIGHT 1.4 LB
  • OPERATES ON 9 V BATTERY
  • WITH ROTARY BEZEL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6345
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details