Proto® Industrial Tools TORQUE WRENCH J6345A

Description
ELECTRONIC, DIAL TYPE 11 INCH OVERALL LENGTH 5 TO 50 LB-FT TORQUE RATING 0.01 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 3 INCH HEIGHT 2 1/2 INCH WEIGHT 1.4 LB OPERATES ON 9 V BATTERY WITH ROTARY BEZEL
Datasheet
Description
ELECTRONIC, DIAL TYPE 11 INCH OVERALL LENGTH 5 TO 50 LB-FT TORQUE RATING 0.01 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 3 INCH HEIGHT 2 1/2 INCH WEIGHT 1.4 LB OPERATES ON 9 V BATTERY WITH ROTARY BEZEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6345A - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6345A
TORQUE WRENCH J6345A
ELECTRONIC, DIAL TYPE 11 INCH OVERALL LENGTH 5 TO 50 LB-FT TORQUE RATING 0.01 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 3 INCH HEIGHT 2 1/2 INCH WEIGHT 1.4 LB OPERATES ON 9 V BATTERY WITH ROTARY BEZEL
  • ELECTRONIC, DIAL TYPE
  • 11 INCH OVERALL LENGTH
  • 5 TO 50 LB-FT TORQUE RATING
  • 0.01 LB-FT GRADUATION
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.300
  • WIDTH 3 INCH
  • HEIGHT 2 1/2 INCH
  • WEIGHT 1.4 LB
  • OPERATES ON 9 V BATTERY
  • WITH ROTARY BEZEL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6345A
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Square Distribution Linemans Wrench - 50901-94818 - Lowell Corporation
Specs
Type Single End
Drive Size 1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details