Proto® Industrial Tools TORQUE WRENCH J6061C

Description
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 11 45/64 INCH OVERALL LENGTH 40 TO 200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 25/32 INCH W X 3/4 INCH D WEIGHT 2.6 LB
Datasheet
Description
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 11 45/64 INCH OVERALL LENGTH 40 TO 200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 25/32 INCH W X 3/4 INCH D WEIGHT 2.6 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6061C - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6061C
TORQUE WRENCH J6061C
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 11 45/64 INCH OVERALL LENGTH 40 TO 200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 25/32 INCH W X 3/4 INCH D WEIGHT 2.6 LB
  • FIXED HEAD, MICROMETER TYPE
  • FULL POLISH FINISH
  • 11 45/64 INCH OVERALL LENGTH
  • 40 TO 200 LB-INCH TORQUE RATING
  • 1 LB-INCH GRADUATION
  • 1/4 INCH DRIVE SIZE
  • 1/4 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.14M
  • HEAD SIZE 25/32 INCH W X 3/4 INCH D
  • WEIGHT 2.6 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6061C
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 8477714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.8661 inch (22 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details