RATCHET HEAD, MICROMETER TYPE
FULL POLISH FINISH
11 7/8 INCH OVERALL LENGTH
40 TO 200 LB-INCH TORQUE RATING
1 LB-INCH GRADUATION
1/4 INCH DRIVE SIZE
1/4 DRIVE SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1
HEAD SIZE 1 1/32 INCH W X 3/4 INCH D
WEIGHT 2.6 LB
Proto® Industrial Tools
Done
Datasheet
Description
RATCHET HEAD, MICROMETER TYPE
FULL POLISH FINISH
11 7/8 INCH OVERALL LENGTH
40 TO 200 LB-INCH TORQUE RATING
1 LB-INCH GRADUATION
1/4 INCH DRIVE SIZE
1/4 DRIVE SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1
HEAD SIZE 1 1/32 INCH W X 3/4 INCH D
WEIGHT 2.6 LB
RATCHET HEAD, MICROMETER TYPE
FULL POLISH FINISH
11 7/8 INCH OVERALL LENGTH
40 TO 200 LB-INCH TORQUE RATING
1 LB-INCH GRADUATION
1/4 INCH DRIVE SIZE
1/4 DRIVE SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1
HEAD SIZE 1 1/32 INCH W X 3/4 INCH D
WEIGHT 2.6 LB
RATCHET HEAD, MICROMETER TYPE
FULL POLISH FINISH
11 7/8 INCH OVERALL LENGTH
40 TO 200 LB-INCH TORQUE RATING
1 LB-INCH GRADUATION
1/4 INCH DRIVE SIZE
1/4 DRIVE SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1