Proto® Industrial Tools TORQUE WRENCH J6063C

Description
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 11 45/64 INCH OVERALL LENGTH 40 TO 200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 25/32 INCH W X 7/8 INCH D WEIGHT 2.6 LB
Datasheet
Description
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 11 45/64 INCH OVERALL LENGTH 40 TO 200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 25/32 INCH W X 7/8 INCH D WEIGHT 2.6 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6063C - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6063C
TORQUE WRENCH J6063C
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 11 45/64 INCH OVERALL LENGTH 40 TO 200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 25/32 INCH W X 7/8 INCH D WEIGHT 2.6 LB
  • FIXED HEAD, MICROMETER TYPE
  • FULL POLISH FINISH
  • 11 45/64 INCH OVERALL LENGTH
  • 40 TO 200 LB-INCH TORQUE RATING
  • 1 LB-INCH GRADUATION
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.14M
  • HEAD SIZE 25/32 INCH W X 7/8 INCH D
  • WEIGHT 2.6 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6063C
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Single End Triple Square Impact Socket SETSIS - 21-R8T16-0000 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Single End Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 9 inch (229 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details