Proto® Industrial Tools TORQUE WRENCH J6008CXCERT

Description
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 15 1/2 INCH OVERALL LENGTH 16 TO 80 LB-FT TORQUE RATING 0.5 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 1 7/16 INCH W X 1 1/64 INCH D WEIGHT 3 LB
Datasheet
Description
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 15 1/2 INCH OVERALL LENGTH 16 TO 80 LB-FT TORQUE RATING 0.5 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 1 7/16 INCH W X 1 1/64 INCH D WEIGHT 3 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6008CXCERT - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6008CXCERT
TORQUE WRENCH J6008CXCERT
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 15 1/2 INCH OVERALL LENGTH 16 TO 80 LB-FT TORQUE RATING 0.5 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 1 7/16 INCH W X 1 1/64 INCH D WEIGHT 3 LB
  • RATCHET HEAD, MICROMETER TYPE
  • FULL POLISH FINISH
  • 15 1/2 INCH OVERALL LENGTH
  • 16 TO 80 LB-FT TORQUE RATING
  • 0.5 LB-FT GRADUATION
  • 1/2 INCH DRIVE SIZE
  • 1/2 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1
  • HEAD SIZE 1 7/16 INCH W X 1 1/64 INCH D
  • WEIGHT 3 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6008CXCERT
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 8B4T3 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9 inch (229 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details