Proto® Industrial Tools TORQUE WRENCH J6072CX

Description
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 27 1/8 INCH OVERALL LENGTH 600 TO 3000 LB-INCH TORQUE RATING 10 LB-INCH GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 1 7/8 INCH W X 1 13/32 INCH D WEIGHT 5.9 LB
Datasheet
Description
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 27 1/8 INCH OVERALL LENGTH 600 TO 3000 LB-INCH TORQUE RATING 10 LB-INCH GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 1 7/8 INCH W X 1 13/32 INCH D WEIGHT 5.9 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6072CX - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6072CX
TORQUE WRENCH J6072CX
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 27 1/8 INCH OVERALL LENGTH 600 TO 3000 LB-INCH TORQUE RATING 10 LB-INCH GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 1 7/8 INCH W X 1 13/32 INCH D WEIGHT 5.9 LB
  • RATCHET HEAD, MICROMETER TYPE
  • FULL POLISH FINISH
  • 27 1/8 INCH OVERALL LENGTH
  • 600 TO 3000 LB-INCH TORQUE RATING
  • 10 LB-INCH GRADUATION
  • 1/2 INCH DRIVE SIZE
  • 1/2 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1
  • HEAD SIZE 1 7/8 INCH W X 1 13/32 INCH D
  • WEIGHT 5.9 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6072CX
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details