Power Plaza Co., Ltd. Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| • CE (LVD) Marking • High efficiency • 300kHz fixed frequency • Wide 2:1 input range • Isolated output • Surface mounting technology • Small, compact size 2.56" X 2.0"... | |
| • Delivers 1.5A of output current • High quality EMI characteristic • High efficiency: Max. 93% @ 3.3V • Small size and low profile: 9.9mm×13.0mm×2.9mm • Cost-efficiency open frame design... | |
| • Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • 100kHz fixed frequency • Fixed output voltage • Thermal shutdown • Output short circuit protection... | |
| • High efficiency (synchronous rectification) • 300kHz fixed frequency • Wide 2:1 input range • Surface mounting technology • Remote on/off control • Output voltage variation (TRM) • Over voltage... | |
| • High Efficiency • RoHS Directive Compliance • Single-in-Line (SIP) Package • Small Size & Low Profile • Low output ripple and noise • Remote on/off control • OCP /... | |
| • Industry standard eighth-brick pin map • High efficiency • Low no-load power dissipation • Wide operating temperature range with thermal derating (-40°C ~ 85°C) • Precision thermal protection • | |
| • Industry standard half-brick size • Six-sided shield • Fixed frequency operation • Wide 4:1 input range • 92.6% efficiency • Precision thermal protection (±3°C accuracy) • Short circuit and... | |
| • Industry standard half-brick size • Six-sided shield • Optional heat sink available • Fixed frequency operation • Wide 2:1 input range • 89% efficiency • Precision thermal protection (±3°C... | |
| • RoHS directive compliance • Industry standard Half-Brick pin map • Fixed frequency operation • Ultra-wide 2:1 input range • 92.6% efficiency • Precision thermal protection (Accuracy±3°C) • Short circuit... | |
| • RoHS directive compliance • Industry standard Half-Brick pin map • Fixed frequency operation • Ultra-wide 4:1 input range • 89% efficiency • Precision thermal protection (Accuracy±3°C) • Short circuit... | |
| • RoHS directive compliance • Low output ripple & noise • High efficiency • Single-in-line (SIP) & SMT package • Pre-programmed POL • Small size and low profile : 33.02×13.46mm×8.42mm... | |
| • RoHS directive compliance • Ultra-wide 4:1 input range • Single output • Industry standard half brick size • High quality, reliability and efficiency • Output over voltage protection • | |
| • UL, C-UL, CB, CE Marking • Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • Built-in EMI filter • Inrush current limit • 100kHz... | |
| • UL, C-UL, CB, CE Marking • Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • Built-in EMI filter • Inrush current limit • 67kHz... | |
| - CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Isolated Output - Surface mounting technology - Small, compact size 1.3"×0.83"×0.4" - Current... | |
| - CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Isolated Output - Surface mounting technology - Small, compact size 1.85"×1.1"×0.35" - Current... | |
| - CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Isolated Output - Surface mounting technology - Small, compact size 1.85"×1.65"×0.35" - Current... | |
| - CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Surface mounting technology - Small, compact size 1.8"×2.0"×0.35" - Remote on/off control -... | |
| - CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Surface mounting technology - Small, compact size 2.56"×2.0"×0.35" - Remote on/off control -... | |
| - CE (LVD), UL marking - High efficiency - Industrial standard pin out - 250kHz fixed frequency - Wide 4:1 input range - Isolated output - Small, compact size 2.0"×2.0"×0.40"... | |
| - CE (LVD), UL marking - High efficiency - Industrial standard pin output - 300kHz fixed frequency - Wide 2:1 input range - Isolated output - Small, compact size 2.0"×2.0"×0.50"... | |
| - CE (LVD), UL marking - Industrial standard pin layout - 300kHz fixed frequency - Wide 4:1 input range - Isolated output - Small, compact size 2.0"×1.0"×0.40" - Surface mount... | |
| - CE Marking - Small, Compact Size - Surface mounting technology - High efficiency - Selected input voltage - Built-in EMI filter - Inrush current limit - Adjustable output voltage... | |
| - Delivers 10A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 50.8mm×13.97mm×8.64m m (SIP Package) - Cost-efficient open frame design... | |
| - Delivers 15A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 50.8mm×13.97mm×8.64m m (SIP package) - Cost-efficient open frame design... | |
| - Delivers 16A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 50.8mm×13.97mm×8.64m m (SIP package) - Cost-efficient open frame design... | |
| - Delivers 5A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 22.86mm×13.97mm×8.64 mm (SIP Package) - Cost-efficient open frame design... | |
| - Delivers 6A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 20.3mm×11.43mm×5.84m m - Cost-efficient open frame design - Single-in-line... | |
| - Encapsulated, compact case - High efficiency - Universal input - Surface mounting technology - 100kHz fixed frequency - Fixed output voltage - Thermal shutdown - Output short circuit protection... | |
| - Encapsulated, compact case - High efficiency - Universal input - Surface mounting technology - Built-in EMI filter - Inrush current limit - 100kHz fixed frequency - Fixed output voltage... | |
| - High efficiency - Wide operating temperature range (-40°C ~ +85°C) - Small size & light weight - Wide 2:1 input range - Built-in over current protection circuit - Input-Output... | |
| - UL Marking, CE Marking (Low Voltage Directive) - Small, Compact Size - Surface mounting technology - High efficiency - Universal input - Built-in EMI filter - Inrush current limit... | |
| - UL, C-UL, CB, CE Marking - Encapsulated, compact case - High efficiency - Universal input - Surface mounting technology - Built-in EMI filter - Inrush current limit - 67kHz... |
| Next >> |