Power Plaza Co., Ltd. PT Series PTD10-24-1515

Description
- CE (LVD), UL marking - Industrial standard pin layout - 300kHz fixed frequency - Wide 4:1 input range - Isolated output - Small, compact size 2.0"×1.0"×0.40" - Surface mount internal construction - Six sided EMI shielding - Low output ripple & noise - Current mode control - Low start up current - 3 Years warranty
Description
- CE (LVD), UL marking - Industrial standard pin layout - 300kHz fixed frequency - Wide 4:1 input range - Isolated output - Small, compact size 2.0"×1.0"×0.40" - Surface mount internal construction - Six sided EMI shielding - Low output ripple & noise - Current mode control - Low start up current - 3 Years warranty

Suppliers

Company
Product
Description
Supplier Links
PT Series - PTD10-24-1515 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
PT Series
PTD10-24-1515
PT Series PTD10-24-1515
- CE (LVD), UL marking - Industrial standard pin layout - 300kHz fixed frequency - Wide 4:1 input range - Isolated output - Small, compact size 2.0"×1.0"×0.40" - Surface mount internal construction - Six sided EMI shielding - Low output ripple & noise - Current mode control - Low start up current - 3 Years warranty

- CE (LVD), UL marking
- Industrial standard pin layout
- 300kHz fixed frequency
- Wide 4:1 input range
- Isolated output
- Small, compact size 2.0"×1.0"×0.40"
- Surface mount internal construction
- Six sided EMI shielding
- Low output ripple & noise
- Current mode control
- Low start up current
- 3 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number PTD10-24-1515
Product Name PT Series
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -20 to 71 C (-4 to 160 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details