Power Plaza Co., Ltd. P Series PS10-12-5

Description
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Isolated Output - Surface mounting technology - Small, compact size 1.85"×1.65"×0.35" - Current mode control - Output low ripple and noise - Low start up current - 3 Years warranty
Description
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Isolated Output - Surface mounting technology - Small, compact size 1.85"×1.65"×0.35" - Current mode control - Output low ripple and noise - Low start up current - 3 Years warranty

Suppliers

Company
Product
Description
Supplier Links
P Series - PS10-12-5 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
P Series
PS10-12-5
P Series PS10-12-5
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Isolated Output - Surface mounting technology - Small, compact size 1.85"×1.65"×0.35" - Current mode control - Output low ripple and noise - Low start up current - 3 Years warranty

- CE (LVD) Marking
- High efficiency
- 300kHz fixed frequency
- Wide 2:1 input range
- Isolated Output
- Surface mounting technology
- Small, compact size 1.85"×1.65"×0.35"
- Current mode control
- Output low ripple and noise
- Low start up current
- 3 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number PS10-12-5
Product Name P Series
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -20 to 71 C (-4 to 160 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details