Power Plaza Co., Ltd. P Series PS10-5-3R3

Description
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Isolated Output - Surface mounting technology - Small, compact size 1.85"×1.65"×0.35" - Current mode control - Output low ripple and noise - Low start up current - 3 Years warranty
Description
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Isolated Output - Surface mounting technology - Small, compact size 1.85"×1.65"×0.35" - Current mode control - Output low ripple and noise - Low start up current - 3 Years warranty

Suppliers

Company
Product
Description
Supplier Links
P Series - PS10-5-3R3 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
P Series
PS10-5-3R3
P Series PS10-5-3R3
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Isolated Output - Surface mounting technology - Small, compact size 1.85"×1.65"×0.35" - Current mode control - Output low ripple and noise - Low start up current - 3 Years warranty

- CE (LVD) Marking
- High efficiency
- 300kHz fixed frequency
- Wide 2:1 input range
- Isolated Output
- Surface mounting technology
- Small, compact size 1.85"×1.65"×0.35"
- Current mode control
- Output low ripple and noise
- Low start up current
- 3 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number PS10-5-3R3
Product Name P Series
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -20 to 71 C (-4 to 160 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details