Power Plaza Co., Ltd. SFS Series SFS10-12C

Description
• Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • 100kHz fixed frequency • Fixed output voltage • Thermal shutdown • Output short circuit protection • Low output ripple & noise • Isolated output (3kVAC) • Over voltage protection (O.V.P.) • Over current protection (O.C.P.) • Low no-load power consumption • 5 Years warranty
Description
• Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • 100kHz fixed frequency • Fixed output voltage • Thermal shutdown • Output short circuit protection • Low output ripple & noise • Isolated output (3kVAC) • Over voltage protection (O.V.P.) • Over current protection (O.C.P.) • Low no-load power consumption • 5 Years warranty

Suppliers

Company
Product
Description
Supplier Links
SFS Series - SFS10-12C - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
SFS Series
SFS10-12C
SFS Series SFS10-12C
• Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • 100kHz fixed frequency • Fixed output voltage • Thermal shutdown • Output short circuit protection • Low output ripple & noise • Isolated output (3kVAC) • Over voltage protection (O.V.P.) • Over current protection (O.C.P.) • Low no-load power consumption • 5 Years warranty

• Encapsulated, compact case
• High efficiency
• Universal input
• Surface mounting technology
• 100kHz fixed frequency
• Fixed output voltage
• Thermal shutdown
• Output short circuit protection
• Low output ripple & noise
• Isolated output (3kVAC)
• Over voltage protection (O.V.P.)
• Over current protection (O.C.P.)
• Low no-load power consumption
• 5 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number SFS10-12C
Product Name SFS Series
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1217222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type IEC
Regulatory Compliance RoHS Compliant
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details