Power Plaza Co., Ltd. SFS Series SFS10-24C

Description
• Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • 100kHz fixed frequency • Fixed output voltage • Thermal shutdown • Output short circuit protection • Low output ripple & noise • Isolated output (3kVAC) • Over voltage protection (O.V.P.) • Over current protection (O.C.P.) • Low no-load power consumption • 5 Years warranty
Description
• Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • 100kHz fixed frequency • Fixed output voltage • Thermal shutdown • Output short circuit protection • Low output ripple & noise • Isolated output (3kVAC) • Over voltage protection (O.V.P.) • Over current protection (O.C.P.) • Low no-load power consumption • 5 Years warranty

Suppliers

Company
Product
Description
Supplier Links
SFS Series - SFS10-24C - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
SFS Series
SFS10-24C
SFS Series SFS10-24C
• Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • 100kHz fixed frequency • Fixed output voltage • Thermal shutdown • Output short circuit protection • Low output ripple & noise • Isolated output (3kVAC) • Over voltage protection (O.V.P.) • Over current protection (O.C.P.) • Low no-load power consumption • 5 Years warranty

• Encapsulated, compact case
• High efficiency
• Universal input
• Surface mounting technology
• 100kHz fixed frequency
• Fixed output voltage
• Thermal shutdown
• Output short circuit protection
• Low output ripple & noise
• Isolated output (3kVAC)
• Over voltage protection (O.V.P.)
• Over current protection (O.C.P.)
• Low no-load power consumption
• 5 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number SFS10-24C
Product Name SFS Series
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details