Power Plaza Co., Ltd. SNS Series SNS10A-5-1R0

Description
- Delivers 10A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 50.8mm×13.97mm×8.64m m (SIP Package) - Cost-efficient open frame design - Single-in-line (SIP) & SMT package - Remote ON/OFF - Remote sense - Trimmable output voltage via external resistor - Output over current protection - Over temperature protection - Wide operating temperature range: -40°C ~ 85°C
Description
- Delivers 10A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 50.8mm×13.97mm×8.64m m (SIP Package) - Cost-efficient open frame design - Single-in-line (SIP) & SMT package - Remote ON/OFF - Remote sense - Trimmable output voltage via external resistor - Output over current protection - Over temperature protection - Wide operating temperature range: -40°C ~ 85°C

Suppliers

Company
Product
Description
Supplier Links
SNS Series - SNS10A-5-1R0 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
SNS Series
SNS10A-5-1R0
SNS Series SNS10A-5-1R0
- Delivers 10A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 50.8mm×13.97mm×8.64m m (SIP Package) - Cost-efficient open frame design - Single-in-line (SIP) & SMT package - Remote ON/OFF - Remote sense - Trimmable output voltage via external resistor - Output over current protection - Over temperature protection - Wide operating temperature range: -40°C ~ 85°C

- Delivers 10A of output current
- High efficiency
- Low Output Ripple & Noise
- Small size and low profile 50.8mm×13.97mm×8.64mm (SIP Package)
- Cost-efficient open frame design
- Single-in-line (SIP) & SMT package
- Remote ON/OFF
- Remote sense
- Trimmable output voltage via external resistor
- Output over current protection
- Over temperature protection
- Wide operating temperature range: -40°C ~ 85°C

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number SNS10A-5-1R0
Product Name SNS Series
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details