- Delivers 15A of output current
- High efficiency
- Low Output Ripple & Noise
- Small size and low profile 50.8mm×13.97mm×8.64m
- Cost-efficient open frame design
- Single-in-line (SIP) & SMT package
- Remote ON/OFF
- Remote sense
- Trimmable output voltage via external resistor
- Output over current protection
- Over temperature protection
- Wide operating temperature range: -40°C ~ 85°C
Power Plaza Co., Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | SNS15A-5-2R0 |
Product Name | SNS Series |
Type | DC-DC Converter |
Form Factor | Board Mount; Open Frame |
Applications | Instrumentation |
Operating Temperature | -40 to 85 C (-40 to 185 F) |
Regulatory Compliance | RoHS |