Power Plaza Co., Ltd. FS Series FS15-3R3C

Description
• UL, C-UL, CB, CE Marking • Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • Built-in EMI filter • Inrush current limit • 67kHz fixed frequency • Fixed output voltage • Thermal shutdown • Output short circuit protection • Low output ripple & noise • Isolated output • 2 Years warranty
Description
• UL, C-UL, CB, CE Marking • Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • Built-in EMI filter • Inrush current limit • 67kHz fixed frequency • Fixed output voltage • Thermal shutdown • Output short circuit protection • Low output ripple & noise • Isolated output • 2 Years warranty

Suppliers

Company
Product
Description
Supplier Links
FS Series - FS15-3R3C - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
FS Series
FS15-3R3C
FS Series FS15-3R3C
• UL, C-UL, CB, CE Marking • Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • Built-in EMI filter • Inrush current limit • 67kHz fixed frequency • Fixed output voltage • Thermal shutdown • Output short circuit protection • Low output ripple & noise • Isolated output • 2 Years warranty

• UL, C-UL, CB, CE Marking
• Encapsulated, compact case
• High efficiency
• Universal input
• Surface mounting technology
• Built-in EMI filter
• Inrush current limit
• 67kHz fixed frequency
• Fixed output voltage
• Thermal shutdown
• Output short circuit protection
• Low output ripple & noise
• Isolated output
• 2 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number FS15-3R3C
Product Name FS Series
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details