Power Plaza Co., Ltd. PBR50 Series PBR50-48-15

Description
• High efficiency (synchronous rectification) • 300kHz fixed frequency • Wide 2:1 input range • Surface mounting technology • Remote on/off control • Output voltage variation (TRM) • Over voltage protection (O.V.P) • Low output ripple and noise • Long life design (employs only ceramic capacitors) • Isolated output • 2 Years warranty
Description
• High efficiency (synchronous rectification) • 300kHz fixed frequency • Wide 2:1 input range • Surface mounting technology • Remote on/off control • Output voltage variation (TRM) • Over voltage protection (O.V.P) • Low output ripple and noise • Long life design (employs only ceramic capacitors) • Isolated output • 2 Years warranty

Suppliers

Company
Product
Description
Supplier Links
PBR50 Series - PBR50-48-15 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
PBR50 Series
PBR50-48-15
PBR50 Series PBR50-48-15
• High efficiency (synchronous rectification) • 300kHz fixed frequency • Wide 2:1 input range • Surface mounting technology • Remote on/off control • Output voltage variation (TRM) • Over voltage protection (O.V.P) • Low output ripple and noise • Long life design (employs only ceramic capacitors) • Isolated output • 2 Years warranty

• High efficiency (synchronous rectification)
• 300kHz fixed frequency
• Wide 2:1 input range
• Surface mounting technology
• Remote on/off control
• Output voltage variation (TRM)
• Over voltage protection (O.V.P)
• Low output ripple and noise
• Long life design (employs only ceramic capacitors)
• Isolated output
• 2 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number PBR50-48-15
Product Name PBR50 Series
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details