- CE (LVD) Marking
- High efficiency
- 300kHz fixed frequency
- Wide 2:1 input range
- Isolated Output
- Surface mounting technology
- Small, compact size 1.3"×0.83"×0.4"
- Current mode control
- Output low ripple and noise
- Low start up current
- 3 Years warranty
| Power Plaza Co., Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PS1R5-48-15 |
| Product Name | P Series |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Applications | Instrumentation |
| Operating Temperature | -20 to 71 C (-4 to 160 F) |
| Regulatory Compliance | RoHS |