Power Plaza Co., Ltd. PBR50 Series PBR50-24-5

Description
• High efficiency (synchronous rectification) • 300kHz fixed frequency • Wide 2:1 input range • Surface mounting technology • Remote on/off control • Output voltage variation (TRM) • Over voltage protection (O.V.P) • Low output ripple and noise • Long life design (employs only ceramic capacitors) • Isolated output • 2 Years warranty
Description
• High efficiency (synchronous rectification) • 300kHz fixed frequency • Wide 2:1 input range • Surface mounting technology • Remote on/off control • Output voltage variation (TRM) • Over voltage protection (O.V.P) • Low output ripple and noise • Long life design (employs only ceramic capacitors) • Isolated output • 2 Years warranty

Suppliers

Company
Product
Description
Supplier Links
PBR50 Series - PBR50-24-5 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
PBR50 Series
PBR50-24-5
PBR50 Series PBR50-24-5
• High efficiency (synchronous rectification) • 300kHz fixed frequency • Wide 2:1 input range • Surface mounting technology • Remote on/off control • Output voltage variation (TRM) • Over voltage protection (O.V.P) • Low output ripple and noise • Long life design (employs only ceramic capacitors) • Isolated output • 2 Years warranty

• High efficiency (synchronous rectification)
• 300kHz fixed frequency
• Wide 2:1 input range
• Surface mounting technology
• Remote on/off control
• Output voltage variation (TRM)
• Over voltage protection (O.V.P)
• Low output ripple and noise
• Long life design (employs only ceramic capacitors)
• Isolated output
• 2 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number PBR50-24-5
Product Name PBR50 Series
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details