Power Plaza Co., Ltd. PT Series PTD10-24-55

Description
- CE (LVD), UL marking - Industrial standard pin layout - 300kHz fixed frequency - Wide 4:1 input range - Isolated output - Small, compact size 2.0"×1.0"×0.40" - Surface mount internal construction - Six sided EMI shielding - Low output ripple & noise - Current mode control - Low start up current - 3 Years warranty
Description
- CE (LVD), UL marking - Industrial standard pin layout - 300kHz fixed frequency - Wide 4:1 input range - Isolated output - Small, compact size 2.0"×1.0"×0.40" - Surface mount internal construction - Six sided EMI shielding - Low output ripple & noise - Current mode control - Low start up current - 3 Years warranty

Suppliers

Company
Product
Description
Supplier Links
PT Series - PTD10-24-55 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
PT Series
PTD10-24-55
PT Series PTD10-24-55
- CE (LVD), UL marking - Industrial standard pin layout - 300kHz fixed frequency - Wide 4:1 input range - Isolated output - Small, compact size 2.0"×1.0"×0.40" - Surface mount internal construction - Six sided EMI shielding - Low output ripple & noise - Current mode control - Low start up current - 3 Years warranty

- CE (LVD), UL marking
- Industrial standard pin layout
- 300kHz fixed frequency
- Wide 4:1 input range
- Isolated output
- Small, compact size 2.0"×1.0"×0.40"
- Surface mount internal construction
- Six sided EMI shielding
- Low output ripple & noise
- Current mode control
- Low start up current
- 3 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number PTD10-24-55
Product Name PT Series
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -20 to 71 C (-4 to 160 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details