- Delivers 6A of output current
- High efficiency
- Low Output Ripple & Noise
- Small size and low profile 20.3mm×11.43mm×5.84m
- Cost-efficient open frame design
- Single-in-line (SIP) & SMT Package
- Remote ON/OFF
- Trimmable output voltage via external resistor
- Output over current protection
- Over temperature protection
- Wide Operating temperature range: -40°C ~ 85°C
- Storage temperature range: -55°C ~ 125°C
- Cooling Method: convection, forced airflow
| Power Plaza Co., Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SNS6A-5-1R5 |
| Product Name | SNS Series |
| Type | DC-DC Converter |
| Form Factor | Board Mount; Open Frame |
| Applications | Instrumentation |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Regulatory Compliance | RoHS |