Power Plaza Co., Ltd. PT Series PTD15-24-55

Description
- CE (LVD), UL marking - High efficiency - Industrial standard pin out - 250kHz fixed frequency - Wide 4:1 input range - Isolated output - Small, compact size 2.0"×2.0"×0.40" - Surface mount internal construction - Six sided EMI shielding - Remote on/off control - Output voltage variation (TRM) - Over voltage protection (O.V.P.) - Current mode control - 3 Years warranty
Description
- CE (LVD), UL marking - High efficiency - Industrial standard pin out - 250kHz fixed frequency - Wide 4:1 input range - Isolated output - Small, compact size 2.0"×2.0"×0.40" - Surface mount internal construction - Six sided EMI shielding - Remote on/off control - Output voltage variation (TRM) - Over voltage protection (O.V.P.) - Current mode control - 3 Years warranty

Suppliers

Company
Product
Description
Supplier Links
PT Series - PTD15-24-55 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
PT Series
PTD15-24-55
PT Series PTD15-24-55
- CE (LVD), UL marking - High efficiency - Industrial standard pin out - 250kHz fixed frequency - Wide 4:1 input range - Isolated output - Small, compact size 2.0"×2.0"×0.40" - Surface mount internal construction - Six sided EMI shielding - Remote on/off control - Output voltage variation (TRM) - Over voltage protection (O.V.P.) - Current mode control - 3 Years warranty

- CE (LVD), UL marking
- High efficiency
- Industrial standard pin out
- 250kHz fixed frequency
- Wide 4:1 input range
- Isolated output
- Small, compact size 2.0"×2.0"×0.40"
- Surface mount internal construction
- Six sided EMI shielding
- Remote on/off control
- Output voltage variation (TRM)
- Over voltage protection (O.V.P.)
- Current mode control
- 3 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number PTD15-24-55
Product Name PT Series
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -20 to 71 C (-4 to 160 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR10-40B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-700-30 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details