Power Plaza Co., Ltd. C Series CS200L-5

Description
- CE Marking - Small, Compact Size - Surface mounting technology - High efficiency - Selected input voltage - Built-in EMI filter - Inrush current limit - Adjustable output voltage (Output1) - Output over current protection - Output over voltage protection - Over temperature protection - Low output ripple & noise - Isolated output - 2 Years warranty
Description
- CE Marking - Small, Compact Size - Surface mounting technology - High efficiency - Selected input voltage - Built-in EMI filter - Inrush current limit - Adjustable output voltage (Output1) - Output over current protection - Output over voltage protection - Over temperature protection - Low output ripple & noise - Isolated output - 2 Years warranty

Suppliers

Company
Product
Description
Supplier Links
C Series - CS200L-5 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
C Series
CS200L-5
C Series CS200L-5
- CE Marking - Small, Compact Size - Surface mounting technology - High efficiency - Selected input voltage - Built-in EMI filter - Inrush current limit - Adjustable output voltage (Output1) - Output over current protection - Output over voltage protection - Over temperature protection - Low output ripple & noise - Isolated output - 2 Years warranty

- CE Marking
- Small, Compact Size
- Surface mounting technology
- High efficiency
- Selected input voltage
- Built-in EMI filter
- Inrush current limit
- Adjustable output voltage (Output1)
- Output over current protection
- Output over voltage protection
- Over temperature protection
- Low output ripple & noise
- Isolated output
- 2 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number CS200L-5
Product Name C Series
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6835-ea-pu-10080-1000-4u-30000w-32054 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
High Voltage AC-DC Modular - Regulated -  - Acopian Power Supplies
Specs
Type Current Source; Programmable Power Supply; High Voltage
Form Factor Desktop / Free Standing; Wall Mount
Applications Instrumentation
View Details