- CE (LVD), UL marking
- High efficiency
- Industrial standard pin output
- 300kHz fixed frequency
- Wide 2:1 input range
- Isolated output
- Small, compact size 2.0"×2.0"×0.50"
- Surface mount internal construction
- Six sided EMI shielding
- Low output ripple & noise
- Remote on/off control
- Output voltage variation (TRM)
- Over voltage protection (O.V.P.)
- Short circuit protection
- Current mode control
- 3 Years warranty
| Power Plaza Co., Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PT25-24-3FF |
| Product Name | PT Series |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Applications | Instrumentation |
| Operating Temperature | -20 to 71 C (-4 to 160 F) |
| Regulatory Compliance | RoHS |