Power Plaza Co., Ltd. SNS Series SNS6A-5-1R2

Description
- Delivers 6A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 20.3mm×11.43mm×5.84m m - Cost-efficient open frame design - Single-in-line (SIP) & SMT Package - Remote ON/OFF - Trimmable output voltage via external resistor - Output over current protection - Over temperature protection - Wide Operating temperature range: -40°C ~ 85°C - Storage temperature range: -55°C ~ 125°C - Cooling Method: convection, forced airflow
Description
- Delivers 6A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 20.3mm×11.43mm×5.84m m - Cost-efficient open frame design - Single-in-line (SIP) & SMT Package - Remote ON/OFF - Trimmable output voltage via external resistor - Output over current protection - Over temperature protection - Wide Operating temperature range: -40°C ~ 85°C - Storage temperature range: -55°C ~ 125°C - Cooling Method: convection, forced airflow

Suppliers

Company
Product
Description
Supplier Links
SNS Series - SNS6A-5-1R2 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
SNS Series
SNS6A-5-1R2
SNS Series SNS6A-5-1R2
- Delivers 6A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 20.3mm×11.43mm×5.84m m - Cost-efficient open frame design - Single-in-line (SIP) & SMT Package - Remote ON/OFF - Trimmable output voltage via external resistor - Output over current protection - Over temperature protection - Wide Operating temperature range: -40°C ~ 85°C - Storage temperature range: -55°C ~ 125°C - Cooling Method: convection, forced airflow

- Delivers 6A of output current
- High efficiency
- Low Output Ripple & Noise
- Small size and low profile 20.3mm×11.43mm×5.84mm
- Cost-efficient open frame design
- Single-in-line (SIP) & SMT Package
- Remote ON/OFF
- Trimmable output voltage via external resistor
- Output over current protection
- Over temperature protection
- Wide Operating temperature range: -40°C ~ 85°C
- Storage temperature range: -55°C ~ 125°C
- Cooling Method: convection, forced airflow

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number SNS6A-5-1R2
Product Name SNS Series
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details