- Encapsulated, compact case
- High efficiency
- Universal input
- Surface mounting technology
- 100kHz fixed frequency
- Fixed output voltage
- Thermal shutdown
- Output short circuit protection
- Low output ripple & noise
- Isolated output (3kVAC)
- Over voltage protection (O.V.P.)
- Over current protection (O.C.P.)
- Low no-load power consumption
- 5 Years warranty
| Power Plaza Co., Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SFD5-1515 |
| Product Name | SFS Series |
| Type | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Applications | Instrumentation |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |