Power Plaza Co., Ltd. P Series PS25-24-15

Description
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Surface mounting technology - Small, compact size 2.56"×2.0"×0.35" - Remote on/off control - Output voltage variation (TRM) - Output voltage protection (O.V.P.) - Output low ripple and noise - Current mode control - Low start up current - Isolated output - 3 Years warranty
Description
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Surface mounting technology - Small, compact size 2.56"×2.0"×0.35" - Remote on/off control - Output voltage variation (TRM) - Output voltage protection (O.V.P.) - Output low ripple and noise - Current mode control - Low start up current - Isolated output - 3 Years warranty

Suppliers

Company
Product
Description
Supplier Links
P Series - PS25-24-15 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
P Series
PS25-24-15
P Series PS25-24-15
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Surface mounting technology - Small, compact size 2.56"×2.0"×0.35" - Remote on/off control - Output voltage variation (TRM) - Output voltage protection (O.V.P.) - Output low ripple and noise - Current mode control - Low start up current - Isolated output - 3 Years warranty

- CE (LVD) Marking
- High efficiency
- 300kHz fixed frequency
- Wide 2:1 input range
- Surface mounting technology
- Small, compact size 2.56"×2.0"×0.35"
- Remote on/off control
- Output voltage variation (TRM)
- Output voltage protection (O.V.P.)
- Output low ripple and noise
- Current mode control
- Low start up current
- Isolated output
- 3 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number PS25-24-15
Product Name P Series
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -20 to 71 C (-4 to 160 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227716 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 9.0 volts
View Details