Power Plaza Co., Ltd. P Series PS10-48-12

Description
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Isolated Output - Surface mounting technology - Small, compact size 1.85"×1.65"×0.35" - Current mode control - Output low ripple and noise - Low start up current - 3 Years warranty
Description
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Isolated Output - Surface mounting technology - Small, compact size 1.85"×1.65"×0.35" - Current mode control - Output low ripple and noise - Low start up current - 3 Years warranty

Suppliers

Company
Product
Description
Supplier Links
P Series - PS10-48-12 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
P Series
PS10-48-12
P Series PS10-48-12
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Isolated Output - Surface mounting technology - Small, compact size 1.85"×1.65"×0.35" - Current mode control - Output low ripple and noise - Low start up current - 3 Years warranty

- CE (LVD) Marking
- High efficiency
- 300kHz fixed frequency
- Wide 2:1 input range
- Isolated Output
- Surface mounting technology
- Small, compact size 1.85"×1.65"×0.35"
- Current mode control
- Output low ripple and noise
- Low start up current
- 3 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number PS10-48-12
Product Name P Series
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -20 to 71 C (-4 to 160 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details