Power Plaza Co., Ltd. PT Series PTS25-48-5

Description
- CE (LVD), UL marking - High efficiency - Industrial standard pin output - 300kHz fixed frequency - Wide 2:1 input range - Isolated output - Small, compact size 2.0"×2.0"×0.50" - Surface mount internal construction - Six sided EMI shielding - Low output ripple & noise - Remote on/off control - Output voltage variation (TRM) - Over voltage protection (O.V.P.) - Short circuit protection - Current mode control - 3 Years warranty
Description
- CE (LVD), UL marking - High efficiency - Industrial standard pin output - 300kHz fixed frequency - Wide 2:1 input range - Isolated output - Small, compact size 2.0"×2.0"×0.50" - Surface mount internal construction - Six sided EMI shielding - Low output ripple & noise - Remote on/off control - Output voltage variation (TRM) - Over voltage protection (O.V.P.) - Short circuit protection - Current mode control - 3 Years warranty

Suppliers

Company
Product
Description
Supplier Links
PT Series - PTS25-48-5 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
PT Series
PTS25-48-5
PT Series PTS25-48-5
- CE (LVD), UL marking - High efficiency - Industrial standard pin output - 300kHz fixed frequency - Wide 2:1 input range - Isolated output - Small, compact size 2.0"×2.0"×0.50" - Surface mount internal construction - Six sided EMI shielding - Low output ripple & noise - Remote on/off control - Output voltage variation (TRM) - Over voltage protection (O.V.P.) - Short circuit protection - Current mode control - 3 Years warranty

- CE (LVD), UL marking
- High efficiency
- Industrial standard pin output
- 300kHz fixed frequency
- Wide 2:1 input range
- Isolated output
- Small, compact size 2.0"×2.0"×0.50"
- Surface mount internal construction
- Six sided EMI shielding
- Low output ripple & noise
- Remote on/off control
- Output voltage variation (TRM)
- Over voltage protection (O.V.P.)
- Short circuit protection
- Current mode control
- 3 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number PTS25-48-5
Product Name PT Series
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -20 to 71 C (-4 to 160 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply - 222965855 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details