Power Plaza Co., Ltd. FS Series FSD10-1212

Description
- UL, C-UL, CB, CE Marking - Encapsulated, compact case - High efficiency - Universal input - Surface mounting technology - Built-in EMI filter - Inrush current limit - 67kHz fixed frequency - Fixed output voltage - Thermal shutdown - Output short circuit protection - Low output ripple & noise - Isolated output - 2 Years warranty
Description
- UL, C-UL, CB, CE Marking - Encapsulated, compact case - High efficiency - Universal input - Surface mounting technology - Built-in EMI filter - Inrush current limit - 67kHz fixed frequency - Fixed output voltage - Thermal shutdown - Output short circuit protection - Low output ripple & noise - Isolated output - 2 Years warranty

Suppliers

Company
Product
Description
Supplier Links
FS Series - FSD10-1212 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
FS Series
FSD10-1212
FS Series FSD10-1212
- UL, C-UL, CB, CE Marking - Encapsulated, compact case - High efficiency - Universal input - Surface mounting technology - Built-in EMI filter - Inrush current limit - 67kHz fixed frequency - Fixed output voltage - Thermal shutdown - Output short circuit protection - Low output ripple & noise - Isolated output - 2 Years warranty

- UL, C-UL, CB, CE Marking
- Encapsulated, compact case
- High efficiency
- Universal input
- Surface mounting technology
- Built-in EMI filter
- Inrush current limit
- 67kHz fixed frequency
- Fixed output voltage
- Thermal shutdown
- Output short circuit protection
- Low output ripple & noise
- Isolated output
- 2 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number FSD10-1212
Product Name FS Series
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply - 41155253 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details