Power Plaza Co., Ltd. P Series PD10-5-1212

Description
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Isolated Output - Surface mounting technology - Small, compact size 1.85"×1.65"×0.35" - Current mode control - Output low ripple and noise - Low start up current - 3 Years warranty
Description
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Isolated Output - Surface mounting technology - Small, compact size 1.85"×1.65"×0.35" - Current mode control - Output low ripple and noise - Low start up current - 3 Years warranty

Suppliers

Company
Product
Description
Supplier Links
P Series - PD10-5-1212 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
P Series
PD10-5-1212
P Series PD10-5-1212
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Isolated Output - Surface mounting technology - Small, compact size 1.85"×1.65"×0.35" - Current mode control - Output low ripple and noise - Low start up current - 3 Years warranty

- CE (LVD) Marking
- High efficiency
- 300kHz fixed frequency
- Wide 2:1 input range
- Isolated Output
- Surface mounting technology
- Small, compact size 1.85"×1.65"×0.35"
- Current mode control
- Output low ripple and noise
- Low start up current
- 3 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number PD10-5-1212
Product Name P Series
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -20 to 71 C (-4 to 160 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Print Modules / DCDC Module - tps-hvp1048s05v3-28465 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
AC Output Current 1 amps
DC Output Voltage 5.0 volts
View Details
Mini Encapsulated Regulated Dc/dc Converter Acopian - 94AC8036 - Newark, An Avnet Company
Specs
Type DC-DC Converter
View Details
2 suppliers