Power Plaza Co., Ltd. P Series PS6-24-3R3

Description
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Isolated Output - Surface mounting technology - Small, compact size 1.85"×1.1"×0.35" - Current mode control - Output low ripple and noise - Low start up current - 3 Years warranty
Description
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Isolated Output - Surface mounting technology - Small, compact size 1.85"×1.1"×0.35" - Current mode control - Output low ripple and noise - Low start up current - 3 Years warranty

Suppliers

Company
Product
Description
Supplier Links
P Series - PS6-24-3R3 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
P Series
PS6-24-3R3
P Series PS6-24-3R3
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Isolated Output - Surface mounting technology - Small, compact size 1.85"×1.1"×0.35" - Current mode control - Output low ripple and noise - Low start up current - 3 Years warranty

- CE (LVD) Marking
- High efficiency
- 300kHz fixed frequency
- Wide 2:1 input range
- Isolated Output
- Surface mounting technology
- Small, compact size 1.85"×1.1"×0.35"
- Current mode control
- Output low ripple and noise
- Low start up current
- 3 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number PS6-24-3R3
Product Name P Series
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -20 to 71 C (-4 to 160 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227030 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details