Power Plaza Co., Ltd. PT Series PTD10-48-1515

Description
- CE (LVD), UL marking - Industrial standard pin layout - 300kHz fixed frequency - Wide 4:1 input range - Isolated output - Small, compact size 2.0"×1.0"×0.40" - Surface mount internal construction - Six sided EMI shielding - Low output ripple & noise - Current mode control - Low start up current - 3 Years warranty
Description
- CE (LVD), UL marking - Industrial standard pin layout - 300kHz fixed frequency - Wide 4:1 input range - Isolated output - Small, compact size 2.0"×1.0"×0.40" - Surface mount internal construction - Six sided EMI shielding - Low output ripple & noise - Current mode control - Low start up current - 3 Years warranty

Suppliers

Company
Product
Description
Supplier Links
PT Series - PTD10-48-1515 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
PT Series
PTD10-48-1515
PT Series PTD10-48-1515
- CE (LVD), UL marking - Industrial standard pin layout - 300kHz fixed frequency - Wide 4:1 input range - Isolated output - Small, compact size 2.0"×1.0"×0.40" - Surface mount internal construction - Six sided EMI shielding - Low output ripple & noise - Current mode control - Low start up current - 3 Years warranty

- CE (LVD), UL marking
- Industrial standard pin layout
- 300kHz fixed frequency
- Wide 4:1 input range
- Isolated output
- Small, compact size 2.0"×1.0"×0.40"
- Surface mount internal construction
- Six sided EMI shielding
- Low output ripple & noise
- Current mode control
- Low start up current
- 3 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number PTD10-48-1515
Product Name PT Series
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -20 to 71 C (-4 to 160 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details