Power Plaza Co., Ltd. SNS Series SNS10A-5-1R2

Description
- Delivers 10A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 50.8mm×13.97mm×8.64m m (SIP Package) - Cost-efficient open frame design - Single-in-line (SIP) & SMT package - Remote ON/OFF - Remote sense - Trimmable output voltage via external resistor - Output over current protection - Over temperature protection - Wide operating temperature range: -40°C ~ 85°C
Description
- Delivers 10A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 50.8mm×13.97mm×8.64m m (SIP Package) - Cost-efficient open frame design - Single-in-line (SIP) & SMT package - Remote ON/OFF - Remote sense - Trimmable output voltage via external resistor - Output over current protection - Over temperature protection - Wide operating temperature range: -40°C ~ 85°C

Suppliers

Company
Product
Description
Supplier Links
SNS Series - SNS10A-5-1R2 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
SNS Series
SNS10A-5-1R2
SNS Series SNS10A-5-1R2
- Delivers 10A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 50.8mm×13.97mm×8.64m m (SIP Package) - Cost-efficient open frame design - Single-in-line (SIP) & SMT package - Remote ON/OFF - Remote sense - Trimmable output voltage via external resistor - Output over current protection - Over temperature protection - Wide operating temperature range: -40°C ~ 85°C

- Delivers 10A of output current
- High efficiency
- Low Output Ripple & Noise
- Small size and low profile 50.8mm×13.97mm×8.64mm (SIP Package)
- Cost-efficient open frame design
- Single-in-line (SIP) & SMT package
- Remote ON/OFF
- Remote sense
- Trimmable output voltage via external resistor
- Output over current protection
- Over temperature protection
- Wide operating temperature range: -40°C ~ 85°C

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number SNS10A-5-1R2
Product Name SNS Series
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227742 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
View Details