Power Plaza Co., Ltd. FS Series FS30-5C

Description
• UL, C-UL, CB, CE Marking • Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • Built-in EMI filter • Inrush current limit • 100kHz fixed frequency • Fixed output voltage • Thermal shutdown • Output short circuit protection • Low output ripple & noise • Isolated output • 2 Years warranty
Description
• UL, C-UL, CB, CE Marking • Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • Built-in EMI filter • Inrush current limit • 100kHz fixed frequency • Fixed output voltage • Thermal shutdown • Output short circuit protection • Low output ripple & noise • Isolated output • 2 Years warranty

Suppliers

Company
Product
Description
Supplier Links
FS Series - FS30-5C - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
FS Series
FS30-5C
FS Series FS30-5C
• UL, C-UL, CB, CE Marking • Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • Built-in EMI filter • Inrush current limit • 100kHz fixed frequency • Fixed output voltage • Thermal shutdown • Output short circuit protection • Low output ripple & noise • Isolated output • 2 Years warranty

• UL, C-UL, CB, CE Marking
• Encapsulated, compact case
• High efficiency
• Universal input
• Surface mounting technology
• Built-in EMI filter
• Inrush current limit
• 100kHz fixed frequency
• Fixed output voltage
• Thermal shutdown
• Output short circuit protection
• Low output ripple & noise
• Isolated output
• 2 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number FS30-5C
Product Name FS Series
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details