Power Plaza Co., Ltd. Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Product Name Notes
• Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • 100kHz fixed frequency • Fixed output voltage • Thermal shutdown • Output short circuit protection...
• UL, C-UL, CB, CE Marking • Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • Built-in EMI filter • Inrush current limit • 100kHz...
• UL, C-UL, CB, CE Marking • Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • Built-in EMI filter • Inrush current limit • 67kHz...
- CE Marking - Small, Compact Size - Surface mounting technology - High efficiency - Selected input voltage - Built-in EMI filter - Inrush current limit - Adjustable output voltage...
- Encapsulated, compact case - High efficiency - Universal input - Surface mounting technology - 100kHz fixed frequency - Fixed output voltage - Thermal shutdown - Output short circuit protection...
- Encapsulated, compact case - High efficiency - Universal input - Surface mounting technology - Built-in EMI filter - Inrush current limit - 100kHz fixed frequency - Fixed output voltage...
- UL Marking, CE Marking (Low Voltage Directive) - Small, Compact Size - Surface mounting technology - High efficiency - Universal input - Built-in EMI filter - Inrush current limit...
- UL, C-UL, CB, CE Marking - Encapsulated, compact case - High efficiency - Universal input - Surface mounting technology - Built-in EMI filter - Inrush current limit - 67kHz...