Power Plaza Co., Ltd. HF100 Series HF100-Q24-5

Description
• RoHS directive compliance • Ultra-wide 4:1 input range • Single output • Industry standard half brick size • High quality, reliability and efficiency • Output over voltage protection • Precision thermal shut down • Over current protection • Remote ON / OFF control logic • Over voltage variation (TRM) • Fully isolated, 2000V
Description
• RoHS directive compliance • Ultra-wide 4:1 input range • Single output • Industry standard half brick size • High quality, reliability and efficiency • Output over voltage protection • Precision thermal shut down • Over current protection • Remote ON / OFF control logic • Over voltage variation (TRM) • Fully isolated, 2000V

Suppliers

Company
Product
Description
Supplier Links
HF100 Series - HF100-Q24-5 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
HF100 Series
HF100-Q24-5
HF100 Series HF100-Q24-5
• RoHS directive compliance • Ultra-wide 4:1 input range • Single output • Industry standard half brick size • High quality, reliability and efficiency • Output over voltage protection • Precision thermal shut down • Over current protection • Remote ON / OFF control logic • Over voltage variation (TRM) • Fully isolated, 2000V

• RoHS directive compliance
• Ultra-wide 4:1 input range
• Single output
• Industry standard half brick size
• High quality, reliability and efficiency
• Output over voltage protection
• Precision thermal shut down
• Over current protection
• Remote ON / OFF control logic
• Over voltage variation (TRM)
• Fully isolated, 2000V

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number HF100-Q24-5
Product Name HF100 Series
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details