Power Plaza Co., Ltd. FS Series FS10-24

Description
- UL, C-UL, CB, CE Marking - Encapsulated, compact case - High efficiency - Universal input - Surface mounting technology - Built-in EMI filter - Inrush current limit - 67kHz fixed frequency - Fixed output voltage - Thermal shutdown - Output short circuit protection - Low output ripple & noise - Isolated output - 2 Years warranty
Description
- UL, C-UL, CB, CE Marking - Encapsulated, compact case - High efficiency - Universal input - Surface mounting technology - Built-in EMI filter - Inrush current limit - 67kHz fixed frequency - Fixed output voltage - Thermal shutdown - Output short circuit protection - Low output ripple & noise - Isolated output - 2 Years warranty

Suppliers

Company
Product
Description
Supplier Links
FS Series - FS10-24 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
FS Series
FS10-24
FS Series FS10-24
- UL, C-UL, CB, CE Marking - Encapsulated, compact case - High efficiency - Universal input - Surface mounting technology - Built-in EMI filter - Inrush current limit - 67kHz fixed frequency - Fixed output voltage - Thermal shutdown - Output short circuit protection - Low output ripple & noise - Isolated output - 2 Years warranty

- UL, C-UL, CB, CE Marking
- Encapsulated, compact case
- High efficiency
- Universal input
- Surface mounting technology
- Built-in EMI filter
- Inrush current limit
- 67kHz fixed frequency
- Fixed output voltage
- Thermal shutdown
- Output short circuit protection
- Low output ripple & noise
- Isolated output
- 2 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number FS10-24
Product Name FS Series
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
Type 78.12 - Switch mode power supply - 781212302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details