• UL, C-UL, CB, CE Marking
• Encapsulated, compact case
• High efficiency
• Universal input
• Surface mounting technology
• Built-in EMI filter
• Inrush current limit
• 67kHz fixed frequency
• Fixed output voltage
• Thermal shutdown
• Output short circuit protection
• Low output ripple & noise
• Isolated output
• 2 Years warranty
| Power Plaza Co., Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | FS15-5C |
| Product Name | FS Series |
| Type | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Applications | Instrumentation |
| Operating Temperature | -10 to 60 C (14 to 140 F) |