Power Plaza Co., Ltd. Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 2
Product Name Notes
• RoHS directive compliance • 156 watts total output power • Ultra-high efficiency • 13A (@12V) output for intermediate BUS architectures with POL converters • Synchronous rectifier topology • 220kHz...
- High efficiency - Wide operating temperature range (-40°C ~ +85°C) - Small size & light weight - Wide 2:1 input range - Built-in over current protection circuit - Input-Output...

<< Prev