Power Plaza Co., Ltd. FS Series FS30-24C

Description
• UL, C-UL, CB, CE Marking • Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • Built-in EMI filter • Inrush current limit • 100kHz fixed frequency • Fixed output voltage • Thermal shutdown • Output short circuit protection • Low output ripple & noise • Isolated output • 2 Years warranty
Description
• UL, C-UL, CB, CE Marking • Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • Built-in EMI filter • Inrush current limit • 100kHz fixed frequency • Fixed output voltage • Thermal shutdown • Output short circuit protection • Low output ripple & noise • Isolated output • 2 Years warranty

Suppliers

Company
Product
Description
Supplier Links
FS Series - FS30-24C - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
FS Series
FS30-24C
FS Series FS30-24C
• UL, C-UL, CB, CE Marking • Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • Built-in EMI filter • Inrush current limit • 100kHz fixed frequency • Fixed output voltage • Thermal shutdown • Output short circuit protection • Low output ripple & noise • Isolated output • 2 Years warranty

• UL, C-UL, CB, CE Marking
• Encapsulated, compact case
• High efficiency
• Universal input
• Surface mounting technology
• Built-in EMI filter
• Inrush current limit
• 100kHz fixed frequency
• Fixed output voltage
• Thermal shutdown
• Output short circuit protection
• Low output ripple & noise
• Isolated output
• 2 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number FS30-24C
Product Name FS Series
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply - 4876743 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details