Power Plaza Co., Ltd. SNS Series SNS5A-12-1R2

Description
- Delivers 5A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 22.86mm×13.97mm×8.64 mm (SIP Package) - Cost-efficient open frame design - Single-in-line (SIP) & SMT Package - Remote ON/OFF - Remote sense - Trimmable output voltage via external resistor - Output Over current protection - Over temperature protection - Wide Operating temperature range: -40°C ~ 85°C
Description
- Delivers 5A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 22.86mm×13.97mm×8.64 mm (SIP Package) - Cost-efficient open frame design - Single-in-line (SIP) & SMT Package - Remote ON/OFF - Remote sense - Trimmable output voltage via external resistor - Output Over current protection - Over temperature protection - Wide Operating temperature range: -40°C ~ 85°C

Suppliers

Company
Product
Description
Supplier Links
SNS Series - SNS5A-12-1R2 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
SNS Series
SNS5A-12-1R2
SNS Series SNS5A-12-1R2
- Delivers 5A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 22.86mm×13.97mm×8.64 mm (SIP Package) - Cost-efficient open frame design - Single-in-line (SIP) & SMT Package - Remote ON/OFF - Remote sense - Trimmable output voltage via external resistor - Output Over current protection - Over temperature protection - Wide Operating temperature range: -40°C ~ 85°C

- Delivers 5A of output current
- High efficiency
- Low Output Ripple & Noise
- Small size and low profile 22.86mm×13.97mm×8.64mm (SIP Package)
- Cost-efficient open frame design
- Single-in-line (SIP) & SMT Package
- Remote ON/OFF
- Remote sense
- Trimmable output voltage via external resistor
- Output Over current protection
- Over temperature protection
- Wide Operating temperature range: -40°C ~ 85°C

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number SNS5A-12-1R2
Product Name SNS Series
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details