Power Plaza Co., Ltd. C Series CD30-5F

Description
- UL Marking, CE Marking (Low Voltage Directive) - Small, Compact Size - Surface mounting technology - High efficiency - Universal input - Built-in EMI filter - Inrush current limit - Adjustable output voltage (Output1) - Output over current protection - Output over voltage protection - Over temperature protection - Low output ripple & noise - Isolated output - 2 Years warranty
Description
- UL Marking, CE Marking (Low Voltage Directive) - Small, Compact Size - Surface mounting technology - High efficiency - Universal input - Built-in EMI filter - Inrush current limit - Adjustable output voltage (Output1) - Output over current protection - Output over voltage protection - Over temperature protection - Low output ripple & noise - Isolated output - 2 Years warranty

Suppliers

Company
Product
Description
Supplier Links
C Series - CD30-5F - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
C Series
CD30-5F
C Series CD30-5F
- UL Marking, CE Marking (Low Voltage Directive) - Small, Compact Size - Surface mounting technology - High efficiency - Universal input - Built-in EMI filter - Inrush current limit - Adjustable output voltage (Output1) - Output over current protection - Output over voltage protection - Over temperature protection - Low output ripple & noise - Isolated output - 2 Years warranty

- UL Marking, CE Marking (Low Voltage Directive)
- Small, Compact Size
- Surface mounting technology
- High efficiency
- Universal input
- Built-in EMI filter
- Inrush current limit
- Adjustable output voltage (Output1)
- Output over current protection
- Output over voltage protection
- Over temperature protection
- Low output ripple & noise
- Isolated output
- 2 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number CD30-5F
Product Name C Series
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI4810A - Powell Electronics, Inc.
Specs
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details