• RoHS directive compliance
• Industry standard Half-Brick pin map
• Fixed frequency operation
• Ultra-wide 4:1 input range
• 89% efficiency
• Precision thermal protection (Accuracy±3°C)
• Short circuit and over current protection (Hiccop, Auto restart)
• Under voltage protection (UVLO)(Auto restart)
• Output over voltage protection (Latch up, shutdown)
• Remote on/off control
• Remote sense compensations to 10% Vout
• Output voltage variation (TRM)
• Fully isolated 1500Vdc
• 2 years warranty
| Power Plaza Co., Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | NHF100-Q24-5 |
| Product Name | NHF Series |
| Type | DC-DC Converter |
| Form Factor | Board Mount; Open Frame |
| Applications | Instrumentation |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Regulatory Compliance | RoHS |