Power Plaza Co., Ltd. C Series CS75-3R3

Description
- CE Marking - Small, Compact Size - Surface mounting technology - High efficiency - Selected input voltage - Built-in EMI filter - Inrush current limit - Adjustable output voltage (Output1) - Output over current protection - Output over voltage protection - Over temperature protection - Low output ripple & noise - Isolated output - 2 Years warranty
Description
- CE Marking - Small, Compact Size - Surface mounting technology - High efficiency - Selected input voltage - Built-in EMI filter - Inrush current limit - Adjustable output voltage (Output1) - Output over current protection - Output over voltage protection - Over temperature protection - Low output ripple & noise - Isolated output - 2 Years warranty

Suppliers

Company
Product
Description
Supplier Links
C Series - CS75-3R3 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
C Series
CS75-3R3
C Series CS75-3R3
- CE Marking - Small, Compact Size - Surface mounting technology - High efficiency - Selected input voltage - Built-in EMI filter - Inrush current limit - Adjustable output voltage (Output1) - Output over current protection - Output over voltage protection - Over temperature protection - Low output ripple & noise - Isolated output - 2 Years warranty

- CE Marking
- Small, Compact Size
- Surface mounting technology
- High efficiency
- Selected input voltage
- Built-in EMI filter
- Inrush current limit
- Adjustable output voltage (Output1)
- Output over current protection
- Output over voltage protection
- Over temperature protection
- Low output ripple & noise
- Isolated output
- 2 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number CS75-3R3
Product Name C Series
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details