• Industry standard half-brick size
• Six-sided shield
• Fixed frequency operation
• Wide 4:1 input range
• 92.6% efficiency
• Precision thermal protection (±3°C accuracy)
• Short circuit and over current protection
• Under voltage protection (UVLO) (Auto-restart)
• Output over voltage protection (Latch up, Shut down)
• Remote sense compensation to 10% Vout
• Remote ON / OFF control
• Over voltage variation (TRM)
• Fully isolated, 1500V
• 2 Years warranty
| Power Plaza Co., Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HS150-48-5 |
| Product Name | HS Series |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Applications | Instrumentation |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Regulatory Compliance | RoHS |