Power Plaza Co., Ltd. SNS Series SNS5A-5-2R0

Description
- Delivers 5A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 22.86mm×13.97mm×8.64 mm (SIP Package) - Cost-efficient open frame design - Single-in-line (SIP) & SMT Package - Remote ON/OFF - Remote sense - Trimmable output voltage via external resistor - Output Over current protection - Over temperature protection - Wide Operating temperature range: -40°C ~ 85°C
Description
- Delivers 5A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 22.86mm×13.97mm×8.64 mm (SIP Package) - Cost-efficient open frame design - Single-in-line (SIP) & SMT Package - Remote ON/OFF - Remote sense - Trimmable output voltage via external resistor - Output Over current protection - Over temperature protection - Wide Operating temperature range: -40°C ~ 85°C

Suppliers

Company
Product
Description
Supplier Links
SNS Series - SNS5A-5-2R0 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
SNS Series
SNS5A-5-2R0
SNS Series SNS5A-5-2R0
- Delivers 5A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 22.86mm×13.97mm×8.64 mm (SIP Package) - Cost-efficient open frame design - Single-in-line (SIP) & SMT Package - Remote ON/OFF - Remote sense - Trimmable output voltage via external resistor - Output Over current protection - Over temperature protection - Wide Operating temperature range: -40°C ~ 85°C

- Delivers 5A of output current
- High efficiency
- Low Output Ripple & Noise
- Small size and low profile 22.86mm×13.97mm×8.64mm (SIP Package)
- Cost-efficient open frame design
- Single-in-line (SIP) & SMT Package
- Remote ON/OFF
- Remote sense
- Trimmable output voltage via external resistor
- Output Over current protection
- Over temperature protection
- Wide Operating temperature range: -40°C ~ 85°C

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number SNS5A-5-2R0
Product Name SNS Series
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Industrial, DIN Rail Power Supplies - 2084-BB-MDR-10-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.8400 amps
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details